EN
  • EN
  • DE

TLC5916ID

Part No TLC5916ID
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 120MA 16SOIC  /  LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 120mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TLC5916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-34369-5,TLC5916ID-ND
Standard Package 40
Win Source Part Number 976328-TLC5916ID
Ultra Librarian 3D Model Ultra Librarian TLC5916ID CAD Model

Description

Texas Instruments TLC5916ID Constant-Current LED Sink Driver

The TLC5916ID from Texas Instruments is a meticulously designed constant-current LED sink driver that offers an optimal solution for driving multiple LEDs with consistent brightness and extended life. This integrated circuit is tailored for LED display applications and is a part of Texas Instruments' extensive portfolio of LED drivers that cater to a broad range of industrial and consumer products.

Equipped with an 8-bit shift register and data latches, this device allows for serial-to-parallel conversion with output currents set by an external resistor. The TLC5916ID ensures uniform and precise current for each LED, which is crucial for maintaining consistent color and brightness across a display. With an output current range of 5 mA to 120 mA, this driver can cater to various LED configurations and requirements.

One of the key features of the TLC5916ID is its error detection system, which identifies open LED errors, enhancing the reliability of the LED application. This is particularly important in scenarios where uninterrupted display performance is critical. Furthermore, the device supports a wide supply voltage range from 3 V to 5.5 V, making it versatile for different power environments.

The TLC5916ID comes in a compact SOIC package, which is beneficial for space-constrained applications. Its thermal shutdown feature prevents damage from overheating, thereby ensuring the longevity of the device and the LEDs it controls. Additionally, the driver is designed with a 30 MHz clock frequency, which allows for high-speed data transfer and quick refresh rates for dynamic display content.

Overall, the Texas Instruments TLC5916ID is an efficient and reliable choice for driving LEDs in signage, gaming, and other display applications. Its combination of constant-current output, error detection, and high-speed operation make it an essential component for developers looking to create high-quality, stable, and visually appealing LED displays.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8813 $52.8780
140+ $0.7231 $101.2340
215+ $0.7005 $150.6075
300+ $0.6779 $203.3700
385+ $0.6553 $252.2905
515+ $0.5876 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess