EN
  • EN
  • DE

TLC5615CDR

Part No TLC5615CDR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT SRL-IN V-OUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 1
Settling Time 12.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±0.1
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 032697-TLC5615CDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC5615CDR CAD Model

Description

Texas Instruments TLC5615CDR: 10-bit Digital-to-Analog Converter

The TLC5615CDR from Texas Instruments is a high-performance, easy-to-use 10-bit digital-to-analog converter (DAC) that offers excellent accuracy and stability. It is designed for a wide array of applications including industrial control systems, digital signal processing, data acquisition systems, and audio applications. This precision DAC is a monolithic integrated circuit that ensures high reliability and functionality for your projects.

Key Features:

  • Resolution: The TLC5615CDR boasts a 10-bit resolution, providing fine-grain control over the analog output, which is crucial for precision tasks.
  • Output Range: It offers an output range that typically spans from 0 to Vref, with Vref being the reference voltage applied to the device. This range can be adjusted based on the application's requirements.
  • Interface: The device features a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it versatile and easy to integrate with various microcontrollers and processors.
  • Settling Time: The DAC offers a fast settling time, which enables rapid updates to the analog output, making it suitable for applications requiring quick response times.
  • Power Supply: It operates on a single 5V supply, minimizing power consumption and simplifying power supply design.
  • Packaging: The TLC5615CDR comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the TLC5615CDR makes it suitable for a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Digital signal processing
  • Audio equipment
  • Battery-operated equipment
  • Portable instrumentation

With its combination of performance, ease of use, and robustness, the Texas Instruments TLC5615CDR is an excellent choice for designers looking to implement a reliable DAC in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0002 $52.0026
31+ $3.2822 $101.7482
48+ $3.1797 $152.6256
65+ $3.0771 $200.0115
85+ $2.9745 $252.8325
113+ $2.6668 $301.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess