EN
  • EN
  • DE

TLC556CDG4

Part No TLC556CDG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description DUAL LinCMOSE TIMERS | IC OSC TIMER DUAL 2.1MHZ 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type 555 Type, Timer/Oscillator (Dual)
Frequency 2.1MHz
Supply Voltage (V) 2V ~ 18V
Supply Current 720μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number TLC556
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269077-TLC556CDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC556CDG4 CAD Model

Description

The TLC556CDG4 is a high-quality dual timer integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is designed to provide reliable and accurate timing operations suitable for a wide range of electronic applications. The TLC556CDG4 is a variant of the standard 556 series of timer ICs, offering the functionality of two 555 timers in a single package, which makes it ideal for space-constrained applications.

Key Features

  • Dual Timer Configuration: Integrates two independent 555 timer functions in one IC, enabling the device to be used in a variety of configurations such as astable, monostable, and bistable modes.
  • Low Power Consumption: Designed with CMOS technology, which ensures low power usage and longer battery life for portable applications.
  • Wide Voltage Range: Operates across a voltage range of 2V to 15V, providing versatility in different power environments and compatibility with both digital and analog circuits.
  • High Output Current: Capable of sourcing or sinking up to 100mA of output current, allowing for direct drive of output devices like LEDs or relays.
  • Stable Operation: Ensures accurate time delays and oscillation, which is essential for applications requiring precise timing.
  • Adjustable Duty Cycle: Offers an adjustable duty cycle, providing flexibility in controlling the timing intervals for various applications.

Applications

The TLC556CDG4 is a versatile component that can be used in a variety of electronic circuits. Typical applications include:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Quality and Reliability

As with all Texas Instruments products, the TLC556CDG4 is built with a commitment to quality and reliability. TI's rigorous testing and quality control measures ensure that this dual timer IC performs to the highest standards, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6256 $50.0480
195+ $0.5133 $100.0935
305+ $0.4973 $151.6765
420+ $0.4812 $202.1040
540+ $0.4652 $251.2080
720+ $0.4171 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess