EN
  • EN
  • DE

TLC374CDRG4

Part No TLC374CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMP QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 800μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1108341-TLC374CDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC374CDRG4 CAD Model

Description

Introducing the TLC374CDRG4 from Texas Instruments

The TLC374CDRG4 is a high-performance, quad differential comparator designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is crafted to cater to a wide array of applications that require voltage monitoring, level detection, and signal processing enhancements. With its precise voltage comparison capabilities, the TLC374CDRG4 is an essential component for engineers and designers looking to build reliable and efficient electronic systems.

Constructed with Texas Instruments' advanced LinCMOS™ process, the TLC374CDRG4 boasts a low power consumption profile which is ideal for battery-powered and portable devices. This technology ensures that the device operates with minimal power without compromising on speed or functionality. The comparator operates over a wide voltage range of 2V to 36V on a single supply or ±1V to ±18V on dual supplies, providing flexibility and compatibility with a variety of power systems.

The device features a typical response time of 200 ns, ensuring swift and accurate signal comparison. This speed is crucial for systems requiring real-time decision-making capabilities, such as motor control units, alarm systems, and various monitoring devices. Moreover, the TLC374CDRG4 offers a common-mode input voltage range that includes ground, making it suitable for single-supply operations and simplifying its integration into ground-referenced systems.

Enclosed in a space-saving 14-pin SOIC package, the TLC374CDRG4 is designed for easy implementation into printed circuit boards (PCBs) without occupying excessive board space. This compact form factor is particularly beneficial for designs where space is at a premium. Additionally, the device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a standard temperature range suitable for commercial-grade applications.

Whether you are developing consumer electronics, industrial control systems, or automotive applications, the TLC374CDRG4 from Texas Instruments provides a dependable solution for your voltage comparison and signal detection needs. Its combination of low power consumption, high speed, and Texas Instruments' quality assurance makes it a smart choice for your next project.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess