EN
  • EN
  • DE

TLC3704CDR

Part No TLC3704CDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC MICROPWR COMP QUAD 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 100μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 032664-TLC3704CDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC3704CDR CAD Model

Description

Overview of Texas Instruments TLC3704CDR

The TLC3704CDR from Texas Instruments is a sophisticated quad comparator designed for applications requiring low power consumption and fast response times. This integrated circuit is a part of TI's LinCMOS™ family, which is renowned for combining silicon-gate CMOS technology with analog circuits to achieve operational proficiency.

Key Features

  • Low Power Operation: The TLC3704CDR operates with a very low supply current, typically 9 µA per channel, which is ideal for battery-powered and portable devices where power conservation is crucial.
  • Wide Supply Range: It has a versatile voltage range, functioning with a single supply from 3 V to 16 V or dual supplies of ±1.5 V to ±8 V, thus accommodating a variety of application needs.
  • Fast Response Time: With a typical response time of 6 µs, this component is well-suited for systems that require quick feedback and signal processing.
  • Output Compatibility: The open-collector outputs of the TLC3704CDR allow for direct interfacing with a wide range of loads and provide the option for wired-AND connections.
  • Temperature Range: This device is operational over a wide temperature range of -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Applications

The versatile nature of the TLC3704CDR makes it suitable for a range of applications, including:

  • Limit comparators
  • Window comparators
  • Voltage level detection
  • Battery checkers
  • Time-delay generators
  • Motor control
  • Alarm and monitoring systems

Package and Quality

The TLC3704CDR comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications. Texas Instruments ensures high-quality standards, and this product is no exception, providing reliable performance for critical and demanding electronic systems.

In conclusion, the TLC3704CDR is an efficient and reliable solution for designers looking to integrate a low-power, fast-response comparator into their systems. Its wide supply range, low power consumption, and operational stability make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2300 $55.3500
100+ $1.0092 $100.9200
155+ $0.9777 $151.5435
215+ $0.9462 $203.4330
275+ $0.9146 $251.5150
370+ $0.8200 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,853 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess