Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Drain, TTL
Dual Supply Voltage (±) 1.4 V ~ 16 V, ±0.7 V ~ 8 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 5pA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 800μA
Operating Temperature Range 0°C ~ 70°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1268976-TLC354CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLC354
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC354CD CAD Model

Description

Overview of Texas Instruments TLC354CD

The Texas Instruments TLC354CD is a quintuple differential comparator that is part of the LinCMOS™ family of products. This integrated circuit is designed to offer high performance in precision voltage comparison applications. With its low power consumption and wide supply voltage range, the TLC354CD is suitable for battery-powered devices and various other electronic systems that require efficient power management.

Key Features

  • Supply Voltage Range: The TLC354CD operates on a wide supply voltage range from 2V to 16V single supply or ±1V to ±8V dual supply, making it versatile for various applications.
  • Low Power Consumption: It boasts a typical low power consumption of 10 μA per channel, which is ideal for power-sensitive applications.
  • High Input Impedance: The device has a high input impedance, which minimizes the loading effect on the input source and ensures accuracy in voltage comparison.
  • Fast Response Time: The comparator provides a fast response time, which is essential for systems that require quick decision-making capabilities based on voltage levels.
  • Output Compatibility: Its outputs are compatible with various forms of logic, including TTL, MOS, and CMOS, allowing for easy integration with digital systems.
  • Package: The TLC354CD is available in a standard SOIC-14 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The TLC354CD is widely used in several electronic applications, such as:

  • Multivoltage digital systems
  • Battery chargers and monitors
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Level shifting circuits
  • Motor control systems

With its combination of low power consumption, wide voltage range, and fast response time, the Texas Instruments TLC354CD is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
Lowest to $2.9371
ECAD model for LMV339MT/NOPB
Microchip Technology
IC COMPARATOR 1 GEN PUR 8SOIC
Need more? Email Us
ECAD model for MCP6546-E/SN
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.5991
ECAD model for LM2901EDR2G
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention