EN
  • EN
  • DE

TLC3541ID

Part No TLC3541ID
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC SERIAL ADC 14-BIT 5V LP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 054956-TLC3541ID
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC3541ID CAD Model

Description

Overview of Texas Instruments TLC3541ID

The Texas Instruments TLC3541ID is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) that combines a wide input bandwidth with a high sampling rate, making it an ideal choice for a variety of demanding applications. This precision ADC is designed to deliver accurate and reliable data conversion in systems where power efficiency and space constraints are critical considerations.

Key Features

  • High Resolution: The TLC3541ID offers a 14-bit resolution, ensuring detailed and precise digital representation of the analog input signal.
  • High-Speed Sampling: With a sampling rate of up to 200 kilo-samples per second (kSPS), this ADC is capable of capturing fast-changing signals without missing critical information.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, which is essential for battery-operated devices and energy-efficient systems.
  • Wide Input Range: It features a wide input range that accommodates various signal levels, providing flexibility in system design.
  • Serial Interface: The device includes a serial interface for easy communication with microcontrollers and digital signal processors, simplifying system integration and data transfer.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for accurate measurements in electrically noisy environments.

Applications

The TLC3541ID is suitable for a broad spectrum of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Scientific analysis devices

Quality and Reliability

As with all Texas Instruments products, the TLC3541ID is manufactured to the highest standards of quality and reliability. It is designed to perform consistently over a wide temperature range, ensuring dependable operation in diverse environments. Users can trust this ADC to deliver accurate data conversion while maintaining efficiency and performance.

Conclusion

The Texas Instruments TLC3541ID stands out as a versatile and efficient solution for precise analog-to-digital conversion. Its combination of high resolution, fast sampling rate, and low power consumption makes it an excellent choice for engineers and designers looking to optimize their system's performance without compromising on accuracy or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5130 $50.0520
9+ $11.7211 $105.4899
14+ $11.3251 $158.5514
19+ $10.5331 $200.1289
25+ $10.1372 $253.4300
31+ $9.7412 $301.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 513 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess