EN
  • EN
  • DE

MC14514BDWR2G

Part No MC14514BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LATCH/DCODER 4BIT 4-16 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3.5mA, 8.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 124603-MC14514BDWR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14514BDWR2G CAD Model

Description

ON Semiconductor MC14514BDWR2G Product Overview

The MC14514BDWR2G is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) integrated circuit manufactured by ON Semiconductor. It is designed to provide a versatile interface between digital systems and analog switch applications. This device is a 4-bit transparent latch/4-to-16 line decoder with input latches. It is commonly used in a wide range of electronic applications, including telecommunications, data processing, and industrial control systems.

With its 4-bit latch/decoder feature, the MC14514BDWR2G can significantly reduce the number of lines needed to connect digital systems to analog switches. The IC has an inherent ability to decode four binary-coded inputs into one of sixteen mutually exclusive outputs when the strobe input is at a logical "high." This makes it an ideal choice for implementing space and power-efficient multiplexing schemes.

Key Features

  • 4-to-16 Line Decoder: The chip can decode four binary inputs into one of sixteen outputs, providing a compact solution for controlling multiple lines with a minimal number of IO pins.
  • Input Latches: The built-in latches maintain the integrity of the data by holding the input state stable once captured, ensuring reliable operation in systems where data may be transient.
  • Low Power Consumption: As a CMOS device, it offers low power dissipation, which is essential for battery-powered and energy-sensitive applications.
  • Wide Operating Voltage: The device supports a broad range of operating voltages from 3V to 18V, making it versatile for use in various electronic circuits.
  • High Noise Immunity: Characteristic of CMOS technology, the MC14514BDWR2G boasts excellent noise immunity, ensuring consistent performance in electrically noisy environments.

Applications

The MC14514BDWR2G is suitable for use in a variety of applications. Its ability to simplify the connection between digital and analog components makes it an excellent choice for:

  • Telecommunications systems
  • Instrumentation panels
  • Control systems
  • Signal routing
  • Remote switching
  • LED display control

ON Semiconductor's MC14514BDWR2G is available in a wide-body SOIC-16 package, ensuring ease of integration into existing and new designs. With its robust feature set and ON Semiconductor's reputation for quality, this IC is an ideal solution for designers looking to streamline their digital-to-analog interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3557 $54.2280
90+ $1.1124 $100.1160
140+ $1.0776 $150.8640
195+ $1.0429 $203.3655
250+ $1.0081 $252.0250
335+ $0.9038 $302.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess