Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 1.4V ~ 16V, ±0.7V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 5pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 400μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number TLC352
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268964-TLC352ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC352ID CAD Model

Description

Introducing the TLC352ID Dual Differential Comparator from Texas Instruments

The TLC352ID is a precision-engineered dual differential comparator designed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance device is tailored to meet the needs of a wide array of applications, from industrial to automotive, and consumer electronics.

Key Features

  • Voltage Range: The TLC352ID operates from a single 5V to 16V power supply or dual supplies of ±2.5V to ±8V, providing versatility in different circuit configurations.
  • Offset Voltage: It boasts a low input offset voltage, which ensures accurate detection and comparison of input signals.
  • Input Common-Mode Range: The device includes an extended common-mode range that goes beyond the supply rails, making it ideal for direct sensing near ground or Vcc.
  • Output Compatibility: The open-collector outputs allow for wired-AND connections and compatibility with a variety of logic levels, facilitating easy integration with digital systems.
  • Response Time: With a fast response time, the TLC352ID can handle high-speed signal processing tasks, essential for time-critical applications.
  • Power Consumption: It features low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications

The TLC352ID is adept at handling tasks that require precision and speed. It is commonly used in:

  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Level shifters
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC352ID is no exception. It is manufactured to the highest standards, ensuring reliability and performance in the field. The device is available in an 8-pin SOIC package, providing a compact solution that is easy to integrate into your design.

Conclusion

For designers looking for a reliable and versatile comparator, the TLC352ID from Texas Instruments offers an optimal solution. With its precision, low power consumption, and fast response time, it stands out as a top choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP
Need more? Email Us
ECAD model for MAX9094AUD+
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4702 $51.8742
50+ $2.0269 $101.3450
77+ $1.9635 $151.1895
106+ $1.9002 $201.4212
137+ $1.8369 $251.6553
183+ $1.6468 $301.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 126 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention