EN
  • EN
  • DE

TLC320AD56CFN

Part No TLC320AD56CFN
Manufacturer Texas Instruments
Catalog Unclassified
Description DELTA SIGMA AIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLC320
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 369015-TLC320AD56CFN
Ultra Librarian 3D Model Ultra Librarian TLC320AD56CFN CAD Model

Description

The TLC320AD56CFN is a high-performance, precision analog-to-digital converter (ADC) developed by Texas Instruments, one of the leading manufacturers in semiconductor technology. This product is designed to cater to a wide array of applications, including industrial measurement, medical instrumentation, and communication systems, where accuracy and reliability are paramount.

Key Features

  • High Resolution: The TLC320AD56CFN boasts a high-resolution 24-bit ADC, ensuring that it can capture the finest details in the analog signals it converts.
  • High Sample Rate: With a fast sample rate, this device can handle high-speed signals, making it suitable for applications that require real-time data acquisition.
  • Low Power Consumption: Designed with energy efficiency in mind, the TLC320AD56CFN is ideal for battery-powered devices or applications where power conservation is critical.
  • Wide Input Range: The flexible input range allows the ADC to accommodate a variety of signal levels, providing versatility in its use across different platforms and systems.
  • Integrated Features: It includes features such as an on-chip oscillator, a temperature sensor, and a reference voltage source, which simplify design and reduce external component requirements.

Applications

The TLC320AD56CFN is well-suited for a range of applications, including:

  • Industrial automation and control systems
  • Precision medical equipment
  • Audio processing and sound analysis
  • Telecommunications infrastructure
  • Data acquisition systems

Technical Specifications

Parameter Value
Resolution 24-Bit
Sample Rate Variable
Input Range Adjustable
Interface Type Digital (Serial)
Supply Voltage Typical 5V

With its combination of high precision, versatility, and integrated features, the TLC320AD56CFN from Texas Instruments is a robust solution for developers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess