EN
  • EN
  • DE

AD1937WBSTZ-R

Part No AD1937WBSTZ-R
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case LQFP-64
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709246-AD1937WBSTZ-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1937WBSTZ-R CAD Model

Description

Product Overview: AD1937WBSTZ-R by Analog Devices Inc.

The AD1937WBSTZ-R is a high-performance, audio digital-to-analog converter (DAC) and analog-to-digital converter (ADC) integrated circuit designed by the renowned company Analog Devices Inc. This component is part of a family of codecs that provide a complete audio solution for high-end multimedia and professional audio applications. With its superior sound quality and a wide array of features, the AD1937WBSTZ-R stands out as a top choice for audio engineers and designers.

Key Features

  • High-Quality Audio Conversion: The AD1937WBSTZ-R boasts 24-bit conversion rates for both DAC and ADC, ensuring pristine audio quality and fidelity for playback and recording.
  • Multiple Sampling Rates: It supports a variety of sampling rates, including standard 44.1 kHz, 48 kHz, up to 192 kHz, allowing for versatile use in different audio applications.
  • Flexible I/O Connectivity: The device features four DAC channels and two ADC channels, providing ample input and output options for complex audio systems.
  • Integrated DSP Functions: Onboard digital signal processing capabilities enable user customization and optimization of audio signals without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1937WBSTZ-R is ideal for applications where energy conservation is crucial.

Applications

The AD1937WBSTZ-R is suitable for a wide range of applications, including:

  • Professional audio mixing consoles
  • Automotive audio systems
  • Digital audio effects processors
  • Home theater systems
  • Studio recording equipment

Technical Specifications

With an operating temperature range from -40°C to +85°C and available in a 48-lead LQFP package, the AD1937WBSTZ-R is built to perform reliably in diverse environments and setups. Its integrated PLL clock multiplication provides a flexible clocking scheme, reducing the need for external clock sources.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD1937WBSTZ-R is no exception. Each unit undergoes rigorous testing to ensure it meets the highest standards of performance and durability, making it a trustworthy component for any audio system design.

For designers looking to create state-of-the-art audio systems with impeccable sound quality, the AD1937WBSTZ-R from Analog Devices Inc. offers a comprehensive and reliable solution.

You May Also Be Interested in

AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9741 $64.8705
10+ $12.1379 $121.3790
15+ $11.7186 $175.7790
22+ $10.8813 $239.3886
28+ $10.4631 $292.9668
35+ $10.0450 $351.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess