EN
  • EN
  • DE

TLC320AC02IFNR

Part No TLC320AC02IFNR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Single-Supply Analog Interface Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Audio
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Supply, Digital 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1268947-TLC320AC02IFNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC320AC02
Introduction Date October 01, 1994
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 750
Ultra Librarian 3D Model Ultra Librarian TLC320AC02IFNR CAD Model

Description

The TLC320AC02IFNR is a cutting-edge audio codec integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This high-performance product is engineered to provide superior audio quality for a diverse range of applications, including telecommunication devices, digital assistants, and advanced audio systems.

Key Features

  • High-Quality Audio Conversion: The TLC320AC02IFNR offers excellent analog-to-digital and digital-to-analog conversion capabilities, ensuring pristine sound quality for both recording and playback functions.
  • Low Power Consumption: Designed with power efficiency in mind, this codec consumes minimal power, making it ideal for battery-powered devices where longevity is critical.
  • Flexible Sampling Rates: It supports a variety of audio sampling rates, providing versatility for different audio applications and ensuring compatibility with a wide range of audio formats.
  • Integrated Filters: The device comes with integrated digital filters that help in reducing noise and improving the overall audio signal quality.
  • Compact Packaging: The TLC320AC02IFNR is available in a compact packaging that is suitable for space-constrained applications without compromising on performance.

Applications

The TLC320AC02IFNR is a versatile component that can be used in various electronic products. Here are some of the typical applications:

  • Wireless and wired headsets
  • Audio processing equipment
  • Smartphones and tablets
  • Portable media players
  • Home and professional audio systems

Technical Specifications

Below are some of the technical specifications that make the TLC320AC02IFNR a preferred choice for audio codec applications:

  • Supply Voltage Range: Typically designed for 3.3V operation
  • Dynamic Range: Ensures a wide dynamic range for audio signals
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio output
  • Interface: Features an easy-to-use serial interface for communication with microprocessors or DSPs

Conclusion

The Texas Instruments TLC320AC02IFNR audio codec is a robust solution for a multitude of audio applications. With its high-quality audio conversion, low power consumption, and compact design, it stands out as a top choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8537 $65.5611
6+ $17.9312 $107.5872
9+ $17.3709 $156.3381
12+ $16.8105 $201.7260
16+ $16.2502 $260.0032
21+ $14.5691 $305.9511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess