The TDP158RSBT is a cutting-edge HDMI retimer solution from Texas Instruments, designed to enhance signal integrity and extend the reach of high-definition multimedia interfaces. This advanced IC is perfect for applications requiring high-speed data transmission and video processing, such as home theater systems, gaming consoles, and professional AV equipment.
Key Features
- HDMI 2.0 Compliance: The TDP158RSBT fully supports HDMI 2.0 specifications, enabling it to handle 4K video at 60Hz with a bandwidth of up to 18Gbps. This ensures compatibility with the latest multimedia devices and content.
- Enhanced Signal Quality: With its built-in retimer, the device can regenerate and clean up the HDMI signal, effectively reducing jitter and signal degradation over long cable runs.
- Advanced Equalization: The adaptive equalization feature allows for optimization of signal integrity depending on the cable length and quality, providing flexibility in system design and installation.
Technical Specifications
- Interface Type: HDMI 2.0
- Data Rate: Up to 18Gbps
- Deep Color Support: Up to 16-bit per channel
- Audio Support: Includes support for high-definition audio formats such as Dolby TrueHD and DTS-HD Master Audio.
- ESD Protection: Integrated electrostatic discharge protection circuitry guards against common voltage spikes to ensure device longevity.
Applications
The TDP158RSBT from Texas Instruments is ideal for a wide range of applications. Its ability to maintain signal integrity makes it suitable for professional video editing and playback equipment, high-performance gaming systems, digital signage, and any other scenario that demands the highest quality audiovisual experience.
Ordering and Availability
For those interested in incorporating the TDP158RSBT into their designs, the product is available for order through authorized Texas Instruments distributors. Detailed documentation, including datasheets and design guides, is accessible to ensure seamless integration into your next project.