EN
  • EN
  • DE

TLC320AC01CFN

Part No TLC320AC01CFN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Single-Supply Analog Interface Circuit | IC CODEC AUDIO 14 BIT 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Audio
Data Interface Serial
Resolution (Bits) 14 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Analog 4.5V ~ 5.5V
Supply Voltage , Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number TLC320AC01
Manufacturer Pack Quantity 37
MSL Level 4 (72 Hours)
Win Source Part Number 1268945-TLC320AC01CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC320AC01CFN CAD Model

Description

The Texas Instruments TLC320AC01CFN is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional audio quality and digital signal processing capabilities. This integrated circuit is designed to meet the rigorous demands of professional audio applications, including studio recording equipment, high-end consumer audio systems, and digital audio effects processors.

The TLC320AC01CFN features a 16-bit resolution, providing the fidelity needed for capturing the subtle nuances of audio signals. With a dynamic range that ensures low noise and minimal distortion, this ADC delivers clear, accurate sound reproduction. The device operates over a wide sampling rate range, making it versatile for various audio sampling scenarios.

One of the key advantages of the TLC320AC01CFN is its ease of integration into existing audio systems. The device comes in a compact 20-pin SSOP (Shrink Small Outline Package) that minimizes board space and is compatible with most PCB (Printed Circuit Board) designs. Additionally, the ADC is equipped with a flexible serial interface that supports I2S, Left Justified, and Right Justified data formats, allowing for straightforward connectivity with digital audio processors and microcontrollers.

Power efficiency is another hallmark of the TLC320AC01CFN, as it is designed to operate with a single 5V power supply, reducing the complexity of power management in audio devices. The low power consumption also makes it an ideal choice for battery-powered equipment where longevity is crucial.

For developers and engineers looking to create high-quality audio systems, the TLC320AC01CFN also provides excellent support with comprehensive technical documentation, reference designs, and easy-to-use development tools provided by Texas Instruments. This ensures a smooth design process from prototype to final product.

In summary, the Texas Instruments TLC320AC01CFN stands out as a superior ADC solution that merges high-fidelity audio conversion with practical design considerations, making it an optimal choice for a wide array of professional and high-end audio applications.

You May Also Be Interested in

Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $8.0068
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess