EN
  • EN
  • DE

ADAU1772BCPZ

Part No ADAU1772BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC LOW PWR 24BIT 40LFCSP / Four ADC, Two DAC Low Power Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type General Purpose
Data Interface I2C, SPI
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 102 / 107
Dynamic Range, ADCs / DACs (db) Typ 102 / 104
Voltage - Supply, Analog 1.8V ~ 3.3V
Voltage - Supply, Digital 1.1V ~ 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Part Number Series ADAU1772
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813344-ADAU1772BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAU1772BCPZ CAD Model

Description

ADAU1772BCPZ: High-Performance, Low-Power Codec from Analog Devices Inc.

The ADAU1772BCPZ is a versatile and efficient audio codec designed by Analog Devices Inc., tailored for applications requiring high-quality audio processing with minimal power consumption. This codec is particularly well-suited for battery-powered devices, portable audio systems, and other applications where space and power are at a premium.

Key Features:

  • High-Performance Audio: The ADAU1772BCPZ boasts a 24-bit digital audio processor, capable of delivering crystal-clear sound quality. With a signal-to-noise ratio (SNR) that ensures pristine audio capture and playback, this codec is ideal for high-fidelity audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1772BCPZ operates on a low voltage supply, making it an excellent choice for portable and wearable devices where battery life is crucial.
  • Multi-Channel Support: Featuring four DACs and two ADCs, the ADAU1772BCPZ can handle multiple audio input and output channels, providing flexibility for various audio routing and processing needs.
  • Integrated DSP: Equipped with an on-board digital signal processor, this codec allows for advanced audio processing tasks such as noise reduction, echo cancellation, and equalization to be performed directly on the chip, reducing the need for additional components.
  • Compact Size: The ADAU1772BCPZ comes in a compact 32-lead LFCSP package, making it easy to integrate into space-constrained designs without sacrificing functionality or performance.

Applications:

  • Wireless Headphones and Earbuds
  • Bluetooth Speakers
  • Smartphones and Tablets
  • Portable Media Players
  • Active Noise-Cancelling Headsets

The ADAU1772BCPZ from Analog Devices Inc. is a robust audio codec that combines high-quality audio processing capabilities with low-power operation. Its comprehensive feature set and compact form factor make it an ideal solution for developers and manufacturers looking to enhance audio performance in their next-generation portable audio devices.

Ordering Information:

The product is available under the part number ADAU1772BCPZ. For detailed specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 10CH HD 5V 48TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1571 $60.6284
9+ $12.4366 $111.9294
13+ $12.0479 $156.6227
18+ $11.6593 $209.8674
23+ $11.2706 $259.2238
30+ $10.1047 $303.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,306 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess