EN
  • EN
  • DE

TLC32045CFN

Part No TLC32045CFN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VOICE-BAND ANALOG INTERFACE CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268942-TLC32045CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC32045CFN CAD Model

Description

Overview of Texas Instruments TLC32045CFN

The Texas Instruments TLC32045CFN is a high-performance, integrated circuit designed for efficient analog-to-digital and digital-to-analog conversion. This precision device is an essential component for digital signal processing applications and is widely used in telecommunication systems, audio equipment, and various types of electronic instrumentation.

Key Features

  • High-Resolution Conversion: The TLC32045CFN offers a high level of precision with its 16-bit resolution, providing accurate signal conversion for delicate applications.
  • Low Distortion: This product ensures minimal signal distortion, which is crucial for maintaining the integrity of the original signal in both recording and playback scenarios.
  • Wide Dynamic Range: The device boasts a wide dynamic range, making it suitable for handling a broad spectrum of audio frequencies without loss of clarity or detail.
  • Flexible Sampling Rates: It supports a variety of sampling rates, allowing for flexibility in different system designs and application requirements.
  • Integrated Filters: The inclusion of on-chip filters simplifies design and reduces the need for external components, thus saving space and cost in system design.
  • CMOS Technology: Utilizing CMOS technology, the TLC32045CFN offers low power consumption, which is beneficial for portable and battery-operated devices.

Applications

The TLC32045CFN is versatile and can be used in a range of applications, including:

  • Professional and consumer audio systems
  • Data acquisition systems
  • Telecommunication interfaces
  • Speech processing and synthesis
  • Instrumentation and control systems

Technical Specifications

The device operates over a supply voltage range that accommodates most standard applications and is packaged in a compact, 28-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained designs. With its robust design and proven reliability, the TLC32045CFN is a go-to choice for designers looking for a top-tier ADC/DAC converter.

For detailed technical specifications, application notes, and support documentation, it is recommended to visit the Texas Instruments official website or contact their customer support team for comprehensive guidance on implementing the TLC32045CFN in your next project.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess