EN
  • EN
  • DE

TLC32044CN

Part No TLC32044CN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description Single Channel Voice-Band Analog Multimedia / VOICE-BAND ANALOG INTERFACE CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368999-TLC32044CN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC32044CN
Introduction Date March 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC32044CN CAD Model

Description

The Texas Instruments TLC32044CN is a high-performance, single-chip analog-to-digital converter (ADC) that offers excellent conversion accuracy and speed for a wide range of applications. This product is designed to provide reliable digital conversion of analog signals, making it an ideal choice for use in signal processing, data acquisition systems, and various industrial and scientific instruments.

Key Features:

  • Precision Conversion: The TLC32044CN delivers precise 14-bit resolution conversion, ensuring high fidelity representation of the analog input signal.
  • High-Speed Operation: With a fast conversion rate, this ADC is capable of handling high-speed signals, making it suitable for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC32044CN operates with a low power draw, which is critical for battery-powered or energy-sensitive applications.
  • Flexible Input Range: The device supports a versatile input range, accommodating a variety of signal types and amplitudes.
  • Integrated Features: It includes features such as an on-chip track-and-hold function, reference voltage, and an oscillator to minimize external component requirements.
  • Digital Error Correction: The built-in digital error correction circuitry ensures high accuracy and reduces the need for calibration.
  • Easy Interface: The TLC32044CN offers a straightforward parallel interface for easy connection to microprocessors and digital systems.

Applications:

The versatility of the TLC32044CN makes it suitable for a wide array of applications, including:

  • Medical Imaging Systems
  • Telecommunications Equipment
  • Instrumentation and Control Systems
  • Audio and Video Processing
  • Data Acquisition and Signal Analysis

Overall, the Texas Instruments TLC32044CN is a robust and reliable choice for designers and engineers looking for an ADC that combines high precision, speed, and efficiency. Whether for professional or hobbyist projects, the TLC32044CN is engineered to deliver top-notch performance in a compact and easy-to-use package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4103 $57.0515
11+ $9.3623 $102.9853
17+ $9.0698 $154.1866
23+ $8.7772 $201.8756
30+ $8.4846 $254.5380
40+ $7.6069 $304.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess