EN
  • EN
  • DE

TLC27L2MDRG4

Part No TLC27L2MDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Tape & Reel (TR)
Amplifier Type CMOS
Number of Circuits 2
Slew Rate 0.03V/µs
Gain Bandwidth Product 110 kHz
Current - Input Bias 0.6 pA
Voltage - Input Offset 1.1 mV
Current - Supply 20µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLC27L2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-TLC27L2MDRG4,TEXTISTLC27L2MDRG4
Standard Package 2,500
Win Source Part Number 1113991-TLC27L2MDRG4
Ultra Librarian 3D Model Ultra Librarian TLC27L2MDRG4 CAD Model

Description

Product Overview: TLC27L2MDRG4

The TLC27L2MDRG4 is a precision dual operational amplifier designed by Texas Instruments to cater to a wide array of applications demanding high accuracy and low power consumption. This device, part of the LinCMOS™ family, offers the benefits of CMOS technology, which include reduced power dissipation, high input impedance, and low bias currents.

Key Features

  • Low Power Consumption: The TLC27L2MDRG4 is optimized for low power, making it an ideal choice for battery-powered and portable applications. Its quiescent current is typically 210 µA, which helps in extending battery life.
  • High Input Impedance: With an input impedance in the range of Teraohms, the operational amplifier ensures minimal loading on the input signal source, preserving signal integrity.
  • Low Offset Voltage: A typical offset voltage of 500 µV ensures precision in signal amplification, making it suitable for applications requiring high accuracy.
  • Wide Supply Range: The device can be operated from a supply range of ±1.35 V to ±8 V, or from 2.7 V to 16 V when using a single supply, providing design flexibility for various circuit configurations.
  • Output Drive Capability: The TLC27L2MDRG4 can drive loads in the kilohm range, making it versatile for driving both passive and active elements in a circuit.

Applications

Due to its precision and low power features, the TLC27L2MDRG4 is suitable for a wide range of applications, including:

  • Portable and battery-operated devices
  • Analog filters
  • Data acquisition systems
  • Medical instrumentation
  • Sensor signal conditioning
  • Power supply control

Package and Quality

The TLC27L2MDRG4 comes in an SOIC-8 (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications. Additionally, it is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

With its combination of low power consumption, high precision, and versatility, the TLC27L2MDRG4 operational amplifier from Texas Instruments stands as a robust solution for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1466 $51.5970
110+ $0.9408 $103.4880
165+ $0.9114 $150.3810
230+ $0.8820 $202.8600
295+ $0.8526 $251.5170
395+ $0.7644 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,284 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess