EN
  • EN
  • DE

TLC277CPSLE

Part No TLC277CPSLE
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series LinCMOS™
Package Bulk
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Slew Rate 5.3V/µs
Gain Bandwidth Product 2.2 MHz
Current - Input Bias 0.7 pA
Voltage - Input Offset 250 µV
Current - Supply 1.9mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 368903-TLC277CPSLE
Ultra Librarian 3D Model Ultra Librarian TLC277CPSLE CAD Model

Description

Overview of Texas Instruments TLC277CPSLE

The TLC277CPSLE is a precision operational amplifier from Texas Instruments that offers a blend of features suitable for a wide array of applications. This device integrates advanced design techniques to provide high levels of accuracy, minimal noise, and robust performance in various electronic circuits.

Key Features

  • Precision Performance: The TLC277CPSLE delivers an exceptional level of precision due to its low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Extended Input Voltage Range: The operational amplifier operates with an extended input common-mode voltage range that includes ground, making it ideal for single-supply operations as well as dual supplies.
  • Low Noise: With its low-noise characteristics, this op-amp is particularly well-suited for high-fidelity and high-accuracy applications where maintaining signal integrity is crucial.
  • High Output Drive Capability: The device can drive high levels of output current, which is beneficial when driving heavier loads or when high-power delivery is needed.
  • Low Power Consumption: Despite its robust performance, the TLC277CPSLE is designed to be power-efficient, making it a suitable choice for battery-powered and portable devices.

Applications

The TLC277CPSLE operational amplifier is versatile and can be used in a variety of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Analog signal conditioning
  • Audio and video processing
  • Medical instrumentation
  • Industrial control systems

Package and Quality

The product is offered in a standard PS (Plastic Small Outline) package, ensuring ease of integration into PCB designs. The TLC277CPSLE is also characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. Texas Instruments is known for its commitment to quality, and this product is no exception, providing reliable performance for critical and demanding electronic systems.

With its combination of precision, low power, and high output drive, the TLC277CPSLE from Texas Instruments stands out as a high-quality operational amplifier suitable for a broad range of applications where performance and efficiency are paramount.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess