EN
  • EN
  • DE
  • IT

TLC274CNS

Part No TLC274CNS
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SO / General Purpose Amplifier 4 Circuit 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 3.6V/µs
Gain Bandwidth Product 2.2 MHz
Current - Input Bias 0.6 pA
Voltage - Input Offset 1.1 mV
Current - Supply 2.7mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number TLC274
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TLC274CNSG4,TLC274CNSG4-ND,2156-TLC274CNS-TI,TEXTISTLC274CNS
Standard Package 50
Win Source Part Number 1321021-TLC274CNS
Ultra Librarian 3D Model Ultra Librarian TLC274CNS CAD Model

Description

Product Overview: TLC274CNS from Texas Instruments

The TLC274CNS is a high-performance quad operational amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision op-amp is widely utilized in a variety of applications, from industrial and automotive systems to consumer electronics, due to its versatility and reliability.

Key Features

  • High Output Drive: Capable of delivering a significant amount of current to drive various loads.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Wide Supply Range: Operates with a single or dual power supply, ranging from 4 V to 16 V, providing flexibility in different circuit configurations.
  • Low Input Bias Current: Ensures accurate signal amplification with minimal error, ideal for precision applications.
  • Offset Voltage Adjustment: Features external pins for offset nulling, which allows for fine-tuning and calibration to achieve optimal performance.
  • High Input Impedance: Minimizes the loading effect on the input signal source, preserving signal integrity.

Applications

The TLC274CNS is suitable for a broad range of applications, including but not limited to:

  • Signal conditioning and filtering
  • Data acquisition systems
  • Instrumentation
  • Analog-to-digital converters
  • Audio processing
  • Control systems

Package and Quality

This op-amp comes in a 14-pin NS package, which is a plastic small-outline package that is compact and suitable for surface-mount technology (SMT). The TLC274CNS is designed to meet the rigorous standards of Texas Instruments, ensuring high quality and performance. Additionally, it is RoHS compliant, meaning it adheres to environmental regulations by avoiding the use of certain hazardous substances.

Conclusion

The Texas Instruments TLC274CNS quad operational amplifier is a robust, versatile, and energy-efficient component that is an excellent choice for designers seeking a reliable op-amp for their electronic designs. Its combination of features makes it suitable for a wide array of applications, ensuring both performance and functionality.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4807 $51.8245
85+ $1.2150 $103.2750
130+ $1.1770 $153.0100
180+ $1.1390 $205.0200
230+ $1.1011 $253.2530
305+ $0.9872 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 944 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess