EN
  • EN
  • DE

TLC272MP

Part No TLC272MP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268864-TLC272MP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC272MP CAD Model

Description

The TLC272MP from Texas Instruments is a precision dual operational amplifier that offers a blend of features making it ideal for a wide range of applications. Designed with high-performance specifications, this operational amplifier provides a perfect solution for designers looking for a reliable and efficient component for their circuit designs.

Key Features:

  • Low Power Consumption: The TLC272MP is designed for low power consumption, which makes it suitable for battery-operated and portable applications without compromising on performance.
  • High Input Impedance: With a high level of input impedance, this operational amplifier minimizes the loading effect on input sources, preserving signal integrity.
  • Wide Supply Range: The device can operate with a supply voltage range from 4V to 16V, providing flexibility in various power environments.
  • Output Drive Capability: The TLC272MP can drive capacitive loads and resistive loads, which is beneficial for driving actuators or as part of a control loop system.
  • Low Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the amplifier by reducing error.

Applications:

The operational amplifier is versatile and can be used in numerous applications due to its precision and power efficiency. Some common applications include:

  • Test equipment
  • Telecommunication systems
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TLC272MP is no exception. It is built to meet stringent quality standards, ensuring high reliability and performance for critical applications. The product is available in multiple package options, including the standard 8-pin DIP and SOIC, providing flexibility for different design requirements.

Conclusion:

With its combination of low power consumption, high input impedance, and wide supply voltage range, the TLC272MP from Texas Instruments stands out as a superior choice for designers looking for a dual operational amplifier that can deliver precision without sacrificing power efficiency. Whether for industrial, commercial, or advanced consumer electronics, the TLC272MP is a reliable and versatile component that enhances the overall performance of electronic systems.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Panasonic
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Cypress Semiconductor Corp
Lowest to $386.1000
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess