Product Overview: TLC272BCDR by Texas Instruments
The TLC272BCDR is a high-performance, dual operational amplifier (op-amp) integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This precision op-amp offers a blend of features that make it ideal for a wide range of applications, including instrumentation, test equipment, audio processing, and sensor interfacing.
Key Features
- Wide Operating Voltage Range: The TLC272BCDR operates over a voltage range of 4 V to 16 V, making it suitable for battery-operated and industrial applications.
- Low Power Consumption: With a typical low quiescent current, this op-amp is an excellent choice for power-sensitive applications.
- High Input Impedance: The high level of input impedance minimizes the loading effect on the input source, preserving signal integrity.
- Output Drive Capability: The TLC272BCDR can drive capacitive loads while maintaining stability, which is critical in applications like digital-to-analog converters (DACs).
- Single or Split Supply Operation: The ability to operate from a single supply or split supplies adds to the versatility of this op-amp, accommodating various design requirements.
Performance Specifications
- Low Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
- High Slew Rate: The device offers a high slew rate, ensuring fast response times for rapidly changing signals.
- Phase-Reversal Protection: The built-in phase-reversal protection prevents output phase reversal when the input voltage exceeds the power supply rails.
Applications
The TLC272BCDR is used in various applications, including active filters, voltage followers, integrators, fast comparators, and many other analog circuits. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for a dependable op-amp solution.
Packaging and Quality
This op-amp comes in a small-outline integrated circuit (SOIC) package, designated by the suffix 'CDR', which is suitable for surface mount technology (SMT). Texas Instruments' commitment to quality ensures that the TLC272BCDR meets stringent industry standards for performance and reliability.