EN
  • EN
  • DE

BCM5226

Part No BCM5226
Manufacturer Broadcom Limited
Catalog END - OF - LIFE
Description 10/100 BASE TX/FX HEX TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 1152195-BCM5226
Manufacturer Homepage www.broadcom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM5226 CAD Model

Description

The Broadcom BCM5226 is a Fast Ethernet transceiver designed for networking applications. It serves as an interface between the Media Access Controller (MAC) and the physical layer, enabling data transmission and reception over Ethernet networks.

Applications

  • Network Interface Cards (NICs): Used in desktop and laptop computers to provide Ethernet connectivity.
  • Embedded Systems: Integrated into embedded devices requiring Ethernet communication capabilities.
  • Network Printers: Enables network connectivity for printers.
  • Gaming Consoles: Provides Ethernet connectivity for online gaming.
  • Industrial Automation Equipment: Used in industrial control systems for network communication.
  • Set-Top Boxes: Provides Ethernet connectivity for set-top boxes.
  • VoIP Phones: Enables Ethernet connectivity for Voice over IP phones.

Features

  • 10/100 Mbps Ethernet Support: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • Full-Duplex and Half-Duplex Operation: Supports both full-duplex and half-duplex communication modes.
  • Integrated Filters: Includes integrated filters to minimize electromagnetic interference (EMI).
  • Low Power Consumption: Designed for energy efficiency.
  • Small Form Factor: Compact design for integration into space-constrained devices.
  • Loopback Test Mode: Enables testing of the transceiver functionality.

Benefits

  • Ethernet Connectivity: Provides reliable Ethernet connectivity for various applications.
  • Easy Integration: Simple to integrate into existing systems with minimal external components.
  • Improved Network Performance: Enhances network throughput and reduces latency.
  • Reduced System Cost: Cost-effective solution for Ethernet connectivity.
  • Low Power Consumption: Extends battery life in portable devices.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Network Management: Streamlines network configuration and maintenance.

Additional Details

The BCM5226 typically operates at a voltage of 3.3V or 5V. It includes various status indicators for monitoring network activity. It is designed to be compliant with various industry standards. The device is available in various package options to suit different application requirements. It also includes protection against electrostatic discharge (ESD).

Please note that as this part is listed as END-OF-LIFE, availability may be limited, and it's recommended to check with suppliers for current stock and potential replacement options.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3897 $69.5588
9+ $14.2689 $128.4201
13+ $13.8230 $179.6990
18+ $13.3772 $240.7896
23+ $12.9314 $297.4222
30+ $11.5939 $347.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess