EN
  • EN
  • DE

ATMEGA328P-20AU

Part No ATMEGA328P-20AU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture AVR
Frequency 20 MHz
Interface SPI, USART
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 32
Number of Timers/Counters 3
RAM Size 2 kB
RoHS Compliant
Win Source Part Number 1046859-ATMEGA328P-20AU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMEGA328P-20AU CAD Model

Description

The ATMEGA328P-20AU is a powerful microcontroller from the renowned manufacturer Microchip Technology. It is a member of the expansive AVR® microcontroller family, which is known for its advanced RISC architecture, high performance, and low power consumption. This particular model is widely recognized for its role as the brain behind the popular Arduino Uno development board, making it a favorite among hobbyists, educators, and professionals alike.

Key Features

  • Clock Speed: The microcontroller operates at a maximum frequency of 20MHz, providing a balance between speed and power efficiency.
  • Program Memory: It comes with 32KB of in-system self-programmable flash, allowing for robust application development.
  • RAM: Equipped with 2KB SRAM, the ATMEGA328P-20AU provides ample space for data storage and manipulation.
  • EEPROM: 1KB of EEPROM enables long-term data storage, suitable for storing configuration settings or small amounts of data that must persist through power cycles.
  • I/O Pins: The microcontroller offers 23 general-purpose I/O lines, which are enough for a wide range of applications and interfacing with various peripherals.
  • Communication: It supports multiple communication protocols, including USART, SPI, and I²C, making it highly versatile for serial communication.
  • Analog-to-Digital Converter: A 10-bit ADC with 6 channels expands the microcontroller's capabilities in handling analog signals.
  • Package: The ATMEGA328P-20AU is available in a 32-lead TQFP package, which is suitable for surface-mount technology (SMT).

Applications

The ATMEGA328P-20AU is ideal for a variety of applications, such as:

  • DIY electronics and Arduino-based projects
  • Industrial control systems
  • Smart home devices and automation
  • Battery-operated devices due to its power-saving features
  • Educational platforms for teaching embedded systems

With its robust feature set and versatility, the ATMEGA328P-20AU from Microchip Technology is an excellent choice for both prototyping and production of sophisticated electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess