EN
  • EN
  • DE

TLC2652ACP

Part No TLC2652ACP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.9MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Slew Rate 3.1 V/μs
Gain Bandwidth Product (GBP) 1.9MHz
Current - Input Bias 4pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1.5mA
Channel Output Current 50mA
Supply Voltage - Operating 3.8 V to 16 V, ±1.9 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1108175-TLC2652ACP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2652ACP CAD Model

Description

Overview of TLC2652ACP from Texas Instruments

The TLC2652ACP is a precision chopper-stabilized operational amplifier (op-amp) manufactured by Texas Instruments, renowned for its high performance and reliability in various applications. This op-amp is designed to offer a blend of low offset voltage, low noise, and low input bias currents, making it an excellent choice for high-accuracy applications that require a clean and stable signal amplification.

Key Features

  • Low Offset Voltage: The TLC2652ACP boasts an extremely low input offset voltage, which is a critical parameter for precision amplification tasks.
  • Low Noise: With its chopper-stabilized design, the device ensures low noise levels, which is essential for applications such as sensor signal conditioning and medical instrumentation.
  • High Input Impedance: The high input impedance minimizes the loading effect on the source circuit, preserving signal integrity.
  • Wide Supply Range: It operates effectively across a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The TLC2652ACP is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Precision instrumentation
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Analog filters
  • Professional audio equipment

Technical Specifications

The TLC2652ACP offers a range of technical specifications that make it a robust choice for demanding applications:

  • Package: The op-amp is housed in an 8-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting.
  • Temperature Range: It is designed to operate over a wide industrial temperature range, ensuring reliability in varying environmental conditions.
  • Supply Voltage Range: Typically from ±4.5V to ±8V, giving designers the flexibility to use it in both single and dual supply configurations.

The TLC2652ACP from Texas Instruments represents a blend of precision, stability, and versatility, making it a go-to solution for engineers and designers looking to enhance the performance of their electronic systems. Its robust features ensure that it can meet the stringent requirements of modern precision electronics.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9743 $53.8458
12+ $8.4064 $100.8768
19+ $8.1224 $154.3256
27+ $7.5544 $203.9688
35+ $7.2704 $254.4640
43+ $6.9864 $300.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess