EN
  • EN
  • DE

TLC2543I

Part No TLC2543I
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268816-TLC2543I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLC2543I CAD Model

Description

The TLC2543I from Texas Instruments is a highly-integrated 12-bit Analog-to-Digital Converter (ADC) designed to offer a combination of high performance, low power consumption, and ease of use. This precision ADC features a 24-channel, single-ended input along with a state-of-the-art successive-approximation register (SAR) architecture that ensures reliable and accurate digital representations of analog signals.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine granularity for a wide range of analog inputs.
  • Input Channels: It is equipped with 24 single-ended input channels that can be configured to operate in various multiplexed modes, allowing for flexible usage in different application scenarios.
  • Interface: The TLC2543I includes a serial interface compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces, making it versatile for integration with various microcontrollers and digital systems.
  • Conversion Rate: With a high-speed conversion rate, the device can perform up to 38k samples per second, suitable for real-time data acquisition applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, featuring an automatic power-down mode to conserve energy when not in active conversion.
  • Temperature Range: The industrial temperature range version, denoted by the 'I' in its name, ensures reliable operation under extreme temperature conditions, making it suitable for industrial environments.

Applications

The TLC2543I is ideal for a variety of applications including data acquisition systems, industrial control and automation, battery-operated equipment, and any system that requires a high degree of precision in analog-to-digital conversion. Its robust design and versatile features make it an excellent choice for engineers and designers looking for a reliable ADC solution.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLC2543I is no exception. It is built to meet the stringent requirements of the industrial market, ensuring long-term performance and stability in demanding conditions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0638 $55.3190
12+ $9.0780 $108.9360
18+ $8.7944 $158.2992
24+ $8.5107 $204.2568
31+ $8.2270 $255.0370
41+ $7.3759 $302.4119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess