EN
  • EN
  • DE

M29W128GH70ZS6

Part No M29W128GH70ZS6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case FBGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711007-M29W128GH70ZS6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W128GH70ZS6 CAD Model

Description

STMicroelectronics M29W128GH70ZS6 Flash Memory

The M29W128GH70ZS6 is a high-performance 128 Mbit (Megabit) non-volatile flash memory module from STMicroelectronics, designed to deliver reliable storage solutions for a wide array of applications. This flash memory product is part of the Numonyx™ M29W product family, which is well-regarded for its quality, durability, and versatility in the memory storage market.

The device operates on a single 3V to 3.6V power supply, making it suitable for low-power operations in various electronic devices. It features a 64-bit wide data bus, which allows for efficient data transfer and high-speed read operations that are crucial for performance-critical applications. The M29W128GH70ZS6 is organized as 8 Mbit x 16 or 16 Mbit x 8, providing flexibility for different system architectures and end-user requirements.

One of the standout features of the M29W128GH70ZS6 is its compatibility with the Common Flash Interface (CFI), which ensures that it can be easily integrated into a wide range of hardware platforms. This industry-standard interface simplifies the process of embedding the flash memory into systems, as it provides a standardized method for querying the device's attributes and capabilities.

The M29W128GH70ZS6 also supports a variety of read modes, including Normal Read, Fast Read, and Page Read modes, offering adaptability to different operational needs. Additionally, it features a Write Buffer Program function, which allows for accelerated programming operations, reducing the overall time required for writing data to the flash memory.

Security is also a consideration in the design of this flash memory module. The M29W128GH70ZS6 offers protection features such as Block Protection and Chip Unprotect, which enable users to safeguard their data against accidental or unauthorized modification.

STMicroelectronics has ensured that the M29W128GH70ZS6 is compliant with the JEDEC standards for flash memory, which assures compatibility and reliability. The device is packaged in a 64-ball TFBGA (Thin Fine-Pitch Ball Grid Array), which provides a compact form factor suitable for space-constrained applications.

In summary, the M29W128GH70ZS6 from STMicroelectronics is a robust and flexible flash memory solution that is ideal for a broad range of applications, including embedded systems, telecommunications, automotive electronics, and more. Its combination of high-speed operation, low power consumption, and security features make it a top choice for designers seeking a reliable storage component.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess