EN
  • EN
  • DE

TLC2471IP

Part No TLC2471IP
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 368784-TLC2471IP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2471IP CAD Model

Description

The Texas Instruments TLC2471IP is a high-precision operational amplifier that combines a wide range of features to deliver outstanding performance in a variety of applications. This advanced op-amp is designed for those who require low noise, high speed, and low power consumption, all within a single device.

Key Features

  • Low Noise: With a low voltage noise density of just 9 nV/√Hz at 1 kHz, the TLC2471IP provides excellent signal amplification without significant noise interference, making it ideal for audio and instrumentation applications.
  • High Speed: A slew rate of 16 V/µs ensures that the op-amp can handle fast signal transitions, providing reliable performance in high-speed data acquisition systems and other applications requiring quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, the TLC2471IP is designed to be energy-efficient, with a typical quiescent current of just 1.4 mA, which is beneficial for battery-powered and portable devices.
  • Wide Supply Range: The device operates over a wide supply range of ±2.25 V to ±8 V, or 4.5 V to 16 V on a single supply, offering flexibility in various circuit designs.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Stable with Capacitive Loads: The TLC2471IP is designed to be stable with capacitive loads up to 100 pF, which is essential for driving capacitive loads without oscillations.

Applications

The TLC2471IP is versatile and can be used in a wide range of applications, including:

  • Audio Processing
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Sensor Signal Conditioning
  • Professional Microphones

Package and Quality

Encapsulated in a PDIP-8 (Plastic Dual-In-Line Package), the TLC2471IP is designed for through-hole mounting, which is suitable for prototyping and mass production. Texas Instruments ensures high-quality standards, and the TLC2471IP is no exception, providing reliable and consistent performance for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess