Maxim Integrated LTC902CWN: Precision Voltage Reference
The LTC902CWN from Maxim Integrated is a high-performance, precision voltage reference that offers a stable and accurate reference voltage for various applications. This component is engineered to provide a fixed reference voltage of 10V with an impressive initial accuracy of ±0.05%. It is an ideal choice for precision data converters, industrial control systems, and high-resolution analog-to-digital applications where stable reference voltages are crucial for accurate data processing.
One of the key features of the LTC902CWN is its low temperature coefficient, typically around 10ppm/°C, which ensures that the voltage reference remains consistent across a wide temperature range. This makes it suitable for use in environments that experience significant temperature variations, maintaining precision and reliability in challenging conditions.
Additionally, the LTC902CWN is designed with a low dropout voltage, allowing it to maintain its performance even with minimal headroom above the output voltage. This feature is particularly beneficial in battery-powered or low-power applications where conserving energy is critical.
The LTC902CWN also boasts excellent line and load regulation, ensuring that the output voltage remains stable despite changes in input voltage or load conditions. This characteristic is vital for systems that require a steady reference under dynamic operating conditions.
With a wide operating current range and the ability to source or sink current, the LTC902CWN is versatile and can be seamlessly integrated into a variety of circuit designs. It is encapsulated in a robust 16-pin narrow SO package, which provides a compact footprint while still offering ease of use for designers.
In summary, the LTC902CWN from Maxim Integrated is a top-tier choice for professionals seeking a reliable and precise voltage reference. Its high accuracy, stability over temperature, and versatile performance specifications make it a valuable component in precision electronic systems.