The Texas Instruments TLC2272AMDR is a high-quality, precision operational amplifier that offers a blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications. This advanced LinCMOS™ operational amplifier has been meticulously designed to operate with a single or dual power supply voltage.
Key Features
- Low Noise: The TLC2272AMDR boasts a low noise floor, enhancing the signal integrity for sensitive applications.
- High Output Drive: Capable of delivering a high output without compromising stability, this op-amp can drive capacitive loads with ease.
- Wide Bandwidth: It features a wide bandwidth of 2.2 MHz, ensuring fast response times and suitability for high-speed signal processing.
- Low Power Consumption: With a typical low supply current of 210 µA per channel, this device is optimized for power-sensitive designs.
- Wide Supply Range: The TLC2272AMDR can operate from a supply range of ±1.35V to ±8V (or 2.7V to 16V single supply), providing flexibility in various circuit configurations.
- Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, which is particularly useful in low-voltage applications.
Applications
The operational amplifier is suitable for a multitude of applications including:
- Audio processing
- Sensor signal conditioning
- Analog filters
- Data acquisition systems
- Medical instrumentation
- Professional audio equipment
Package and Quality
The TLC2272AMDR is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, ensuring compactness and suitability for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards of performance and reliability.
Overall, the TLC2272AMDR from Texas Instruments represents a robust and reliable solution for designers seeking an operational amplifier with a strong balance of power efficiency, performance, and versatility.