EN
  • EN
  • DE

MAX503CAG+T

Part No MAX503CAG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 5V LP 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Number of D/A Converters 1
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 704404-MAX503CAG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX503
Introduction Date August 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX503CAG+T CAD Model

Description

Maxim Integrated's MAX503CAG+T: High-Precision DAC

The MAX503CAG+T is a high-performance, 10-bit digital-to-analog converter (DAC) component from Maxim Integrated, designed for precision applications where accuracy and stability are paramount. This advanced DAC offers a unique combination of features that make it ideal for a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.

At the heart of the MAX503CAG+T is a precision, laser-trimmed DAC chip that ensures excellent static and dynamic performance. It boasts a low integral nonlinearity (INL) and differential nonlinearity (DNL), ensuring that the analog output closely follows the digital input values. The device is capable of producing a highly stable and accurate voltage or current output, making it suitable for critical applications where precise signal conversion is necessary.

This DAC operates from a single +5V supply, making it easy to integrate into existing systems without the need for complex power management. The MAX503CAG+T also features a 4-quadrant multiplying capability, allowing for both bipolar and unipolar output ranges. This flexibility enables the device to be used in a variety of configurations, depending on the specific requirements of the application.

Another key feature of the MAX503CAG+T is its robust interface options. It supports both serial and parallel input formats, providing designers with the flexibility to choose the best data transfer method for their system architecture. The device's low power consumption also makes it an excellent choice for portable and battery-operated devices, where power efficiency is a critical concern.

Maxim Integrated has packaged the MAX503CAG+T in a compact 24-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. The device's temperature range of -40°C to +85°C ensures reliable operation in harsh environments, further enhancing its suitability for industrial and outdoor applications.

In summary, the MAX503CAG+T from Maxim Integrated is a versatile, high-precision DAC that offers excellent performance and flexibility for a wide range of applications. Its precision, low power consumption, and interface options make it a top choice for designers looking to implement high-accuracy analog output in their systems.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess