EN
  • EN
  • DE

TLC2272AIDR

Part No TLC2272AIDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R O/P ±8V/16V 8-Pin SOIC T/R / IC OPAMP GP 2.25MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 3.6 V/μs
Gain Bandwidth Product (GBP) 2.25MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 2.4mA
Channel Output Current 50mA
Supply Voltage - Operating 4.4 V to 16 V, ±2.2 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 005491-TLC2272AIDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Logistics, Portable Devices, Industrial, Automotive
Family Name TLC2272A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin China, Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC2272AIDR CAD Model

Description

The TLC2272AIDR is a high-precision operational amplifier (op-amp) designed by Texas Instruments, renowned for its exceptional performance and versatility in a variety of applications. This advanced dual operational amplifier is part of the LinCMOS™ family and is specifically engineered to offer low noise, high speed, and a wide supply voltage range, making it an ideal choice for both battery-powered and industrial applications.

Key Features:

  • Wide Supply Range: The TLC2272AIDR operates on a supply voltage range from 4.4 V to 16 V, which allows for flexible integration into various circuit designs without the need for level shifting or additional power supplies.
  • Low Noise Performance: With a low noise density of typically 18 nV/√Hz at f = 1 kHz, this op-amp is perfect for applications that require high signal fidelity and minimal signal distortion.
  • High Output Drive Capability: It can drive loads as low as 2 kΩ while maintaining excellent linearity, making it suitable for driving heavier loads without significant performance degradation.
  • Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range in single or split supply applications.
  • Low Power Consumption: The TLC2272AIDR is optimized for low power consumption, drawing a quiescent current of typically 2.4 mA, which is ideal for battery-operated devices.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.2 MHz, this op-amp is capable of handling a wide range of frequencies, suitable for audio processing, filtering, and signal conditioning applications.

Applications:

The TLC2272AIDR is a versatile component that can be used in a variety of electronic circuits including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Test and measurement equipment
  • Battery-powered devices
  • Analog-to-digital converter (ADC) drivers

Package and Quality:

This op-amp is available in an 8-pin SOIC package, which provides a compact footprint for space-constrained applications. The TLC2272AIDR is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this op-amp meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6603 $52.8240
165+ $0.6186 $102.0690
255+ $0.5977 $152.4135
360+ $0.5559 $200.1240
470+ $0.5350 $251.4500
585+ $0.5141 $300.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess