EN
  • EN
  • DE

CD74HC4515M

Part No CD74HC4515M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74HC4515
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577614-CD74HC4515M
Ultra Librarian 3D Model Ultra Librarian CD74HC4515M CAD Model

Description

Overview of Texas Instruments CD74HC4515M

The Texas Instruments CD74HC4515M is a high-performance CMOS 4-bit latched/4-to-16 line decoder designed to offer a multitude of applications in the electronics industry. This integrated circuit is particularly suitable for use in high-density memory decoding or data routing applications, where it can efficiently manage the distribution of signals and data paths.

Key Features

  • High-Speed CMOS Technology: The CD74HC4515M is built using advanced CMOS technology, ensuring high speed and reduced power consumption compared to conventional logic devices.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing versatility in various system designs and ensuring compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The low power requirements make it an excellent choice for battery-operated equipment and other power-sensitive applications.
  • Latched Binary Address Inputs: The device's address inputs are latched to minimize the timing constraints imposed by address setup times, thus simplifying system design.
  • 16-Line Decoding: With the ability to decode a 4-bit input into one of 16 mutually exclusive outputs, it is ideal for a wide range of multiplexing and demultiplexing tasks.
  • Output Polarity: The outputs are inverted, which provides flexibility in control logic design.

Applications

The CD74HC4515M is designed for use in various applications that require high-speed decoding or data routing, including:

  • Memory decoders
  • Data transmission systems
  • Computer systems
  • Instrumentation and control systems
  • PLC (Programmable Logic Controllers)

Package and Quality

The CD74HC4515M is offered in a surface-mount SOIC-24 package, which is ideal for automated assembly processes and space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high-quality standards and reliability for industrial and commercial use.

With its combination of speed, power efficiency, and functional density, the Texas Instruments CD74HC4515M is a smart choice for designers looking to optimize their digital systems for performance and power.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0837 $53.0881
30+ $3.3507 $100.5210
47+ $3.2460 $152.5620
64+ $3.1413 $201.0432
83+ $3.0366 $252.0378
111+ $2.7225 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess