APM2314AC-TRL - N-Channel MOSFET
The APM2314AC-TRL is an advanced N-Channel MOSFET designed for high efficiency and robust performance in electronic applications. Engineered with cutting-edge technology, this MOSFET offers superior switching speed and low on-resistance, making it ideal for power management solutions.
- Applications/Projects:
- DC-DC converters
- Load switches
- Motor control circuits
- Power management in portable devices
- Features and Benefits:
- Low on-state resistance for higher efficiency
- High-speed switching capability
- Enhanced thermal performance for reliability
- Compact package design for space-saving solutions
- Additional Details:
- Maximum continuous drain current: 3A
- Drain-source voltage: 20V
- Operating temperature range: -55°C to 150°C
- Package type: SOT-23