Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.55V/μs
Gain Bandwidth Product 730kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Supply Current 850μA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.4V ~ 16V, ±2.2V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TLC2264A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268757-TLC2264AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TLC2264AID CAD Model

Description

Overview of TLC2264AID from Texas Instruments

The TLC2264AID is a high-performance, precision operational amplifier integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This advanced op-amp is part of TI's LinCMOS™ family and is designed to offer low power consumption while maintaining high accuracy and reliability.

Key Features

  • Low Power Consumption: The TLC2264AID is optimized for low power operations, making it an ideal choice for battery-powered and portable applications.
  • Precision Performance: With its advanced design, this op-amp provides high precision with a low input offset voltage and drift, ensuring accurate signal amplification and processing.
  • Wide Supply Range: It operates from a single supply voltage range of 4 V to 16 V or from dual supplies of ±2 V to ±8 V, offering flexibility in various circuit configurations.
  • Rail-to-Rail Output Swing: The output can swing to within millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • High Input Impedance: This characteristic minimizes the loading effect on the input source and preserves signal integrity.
  • Low Noise: The TLC2264AID exhibits low noise characteristics, making it suitable for sensitive applications such as audio and instrumentation.

Applications

The TLC2264AID is versatile and can be used in a wide range of applications including:

  • Portable and battery-operated devices
  • Medical instrumentation
  • Analog signal processing
  • Audio systems
  • Sensor amplifiers
  • Active filters
  • Data acquisition systems

Package and Quality

The TLC2264AID comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments ensures high quality and reliability, and the device is designed to meet or exceed the stringent requirements of the automotive, industrial, and consumer markets.

In summary, the TLC2264AID from Texas Instruments stands out as a high-precision, low-power operational amplifier that can be effectively utilized in a multitude of electronic applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 12DFN
Lowest to $8.2106
ECAD model for LT1469AIDF#TRPBF
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4232AUA+
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC / Low-Cost, Precision, High-Side Current-Sense Amplifier
Lowest to $3.9619
ECAD model for MAX4172ESA
Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 16SOP / Dual Power Operational Amplifier
Need more? Email Us
ECAD model for L272AD2TF
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3901 $57.6317
41+ $2.7816 $114.0456
63+ $2.6947 $169.7661
86+ $2.6078 $224.2708
112+ $2.5209 $282.3408
149+ $2.2602 $336.7698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,950 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention