Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Switch
Voltage 600V
Current 2kA
Ultra Librarian 3D Model Ultra Librarian BDNF2000 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
HANDLE RED/YELLOW
Need more? Email Us
ECAD model for ER4-800L3PR
Eaton Bussmann
FUSE CARRIER 240V 30A
Need more? Email Us
ECAD model for CCP-2-30M
Eaton Bussmann
SWITCH COMPONENT HANDLE BLACK
Need more? Email Us
ECAD model for ER12-800N3PB
Eaton Bussmann
HANDLE RED/YELLOW
Need more? Email Us
ECAD model for H4X-02R
Eaton Bussmann
SWITCH 80V 3-125A
Need more? Email Us
ECAD model for TPCDS-SSM-2
Eaton Bussmann
SWITCH 347V 60A
Need more? Email Us
ECAD model for CCP2-1-60CF
Eaton Bussmann
FUSE ADAPTER KIT
Need more? Email Us
ECAD model for DOOR-508
Eaton Bussmann
SWITCH 80V 3-125A
Need more? Email Us
ECAD model for TPCDS-SSE-2
Eaton Bussmann
SWITCH COMPONENT HANDLE BLACK
Need more? Email Us
ECAD model for ER4-400J3PB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention