EN
  • EN
  • DE

TLC2202CP

Part No TLC2202CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.7V/μs
Gain Bandwidth Product 1.9MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Supply Current 1.8mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 4.6V ~ 16V, ±2.3V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLC2202
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1268728-TLC2202CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2202CP CAD Model

Description

Overview of Texas Instruments TLC2202CP

The Texas Instruments TLC2202CP is a high-precision, dual operational amplifier (op-amp) that comes in an 8-pin PDIP (Plastic Dual In-line Package) format. This device is part of the TLC220x family of products, which are known for their low-noise performance and low-voltage operation, making them ideal for a wide range of applications including battery-powered devices, medical instruments, and industrial process controls.

Key Features

  • Low Noise: The TLC2202CP exhibits a low level of noise, which is crucial for applications requiring high signal fidelity and minimal signal distortion.
  • Low Power Consumption: With its low power requirements, the TLC2202CP is well-suited for portable and battery-operated equipment, ensuring extended operation time.
  • Rail-to-Rail Output: The device offers a rail-to-rail output swing which provides the maximum possible dynamic range at the output, an important feature for analog-to-digital conversion and for driving loads to the fullest extent of the power supply limits.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, thus preserving signal integrity.
  • Single-Supply Operation: It is capable of operating from a single supply, which simplifies power supply design and is beneficial in systems where dual supplies are impractical.

Applications

The TLC2202CP is versatile and can be used in a variety of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Battery-powered devices
  • Medical instrumentation
  • Audio electronics
  • Analog-to-digital converters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLC2202CP is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device's robust construction ensures consistent performance and longevity, even in demanding environments.

The TLC2202CP from Texas Instruments is a testament to the company's dedication to providing high-quality, reliable components for the electronics industry, and its specifications make it a strong choice for designers looking for a versatile, low-power, and high-performance operational amplifier.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7169 $53.5845
12+ $8.7934 $105.5208
18+ $8.5186 $153.3348
25+ $8.2438 $206.0950
32+ $7.9690 $255.0080
42+ $7.1446 $300.0732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,211 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess