EN
  • EN
  • DE

ATSAMD21J18A-CUT

Part No ATSAMD21J18A-CUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Manufacturer Microchip Technology
Series SAM D21J, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-UFBGA
Case / Package 64-UFBGA (5x5)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21J18A-CUTDKR, 1611-ATSAMD21J18A-CUTDKR, 1611-ATSAMD21J18A-CUTTR-ND, 1611-ATSAMD21J18A-CUTTRINACTIVE, 1611-ATSAMD21J18A-CUTDKR-ND, ATSAMD21J18A-CUT-ND, 1611-ATSAMD21J18A-CUTTR, ATSAMD21J18A-CUTTR, 1611-ATSAMD21J18A-CUTDKRINACTIVE, ATSAMD21J18A-CUTCT, 1611-ATSAMD21J18A-CUTCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862500-ATSAMD21J18A-CUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21J18A-CUT CAD Model

Description

Microchip Technology's ATSAMD21J18A-CUT: A High-Performance Microcontroller

The ATSAMD21J18A-CUT is a state-of-the-art microcontroller brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM D21 family and is designed to offer high performance with low power consumption, making it ideal for a wide range of applications in the industrial, consumer, automotive, and other sectors.

At the heart of the ATSAMD21J18A-CUT is a 32-bit ARM Cortex-M0+ processor that provides a perfect balance between power efficiency and processing capability. With a maximum clock speed of up to 48 MHz, this microcontroller is capable of handling complex tasks while maintaining energy efficiency. It is equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.

The device features a rich set of peripherals, including multiple serial communication modules (SERCOM) that can be configured as UART, SPI, or I2C interfaces, giving developers the flexibility to connect a variety of external devices. Additionally, it boasts a 12-bit ADC with up to 20 channels, allowing for precise analog signal measurement, and a 10-bit DAC for analog output capabilities.

For enhanced connectivity, the ATSAMD21J18A-CUT supports USB device and host operation, and it is compliant with USB 2.1 and 2.0. This microcontroller also comes with a full-speed USB interface that can be used for device firmware upgrades or communication with a PC or other USB hosts.

Security is a top priority in today's connected world, and the ATSAMD21J18A-CUT doesn't disappoint. It includes features such as a hardware-based cryptographic acceleration unit, True Random Number Generator (TRNG), and memory protection units, providing robust security capabilities for your applications.

With its extensive feature set, the ATSAMD21J18A-CUT from Microchip Technology is a versatile and powerful microcontroller that can be the cornerstone of your next project, whether it's a sophisticated IoT device, a smart sensor network, or an innovative consumer electronic product.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2552 $57.8072
27+ $4.3120 $116.4240
42+ $4.1772 $175.4424
58+ $4.0425 $234.4650
74+ $3.9078 $289.1772
99+ $3.5035 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess