EN
  • EN
  • DE

TLC2201IDRG4

Part No TLC2201IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268722-TLC2201IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC2201IDRG4 CAD Model

Description

Texas Instruments TLC2201IDRG4 Precision Operational Amplifier

The TLC2201IDRG4 is a high-precision operational amplifier from Texas Instruments, designed to offer a perfect blend of performance and versatility for a wide range of applications. This op-amp is part of the TLC2201 family, which is renowned for its low-noise operation, high output drive capability, and low power consumption.

Key Features:

  • Low Offset Voltage: The TLC2201IDRG4 boasts a low input offset voltage, which ensures accuracy in signal amplification and makes it ideal for precision applications.
  • Low Noise: With its low-noise design, this operational amplifier is suitable for audio applications and other sensitive instrumentation that require minimal signal distortion.
  • High Output Drive: Capable of delivering a high output current, the TLC2201IDRG4 can drive capacitive loads effectively, making it versatile for various circuit designs.
  • Low Power Consumption: The device is optimized for low power operation, which makes it a great choice for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: It can operate from a wide range of power supply voltages, accommodating both single-supply and split-supply configurations for flexible circuit integration.

Applications:

The TLC2201IDRG4 is suitable for numerous applications including:

  • Test equipment
  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Audio electronics
  • Professional audio equipment

Package and Quality:

This operational amplifier comes in a slim, small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The device is also part of Texas Instruments' commitment to quality and reliability, ensuring that it meets the stringent industry standards for performance and durability.

Conclusion:

Whether you're designing a high-fidelity audio system, precision measurement equipment, or any other application that demands exacting performance, the TLC2201IDRG4 from Texas Instruments is a reliable and efficient solution that won't disappoint. Its combination of low noise, high precision, and low power consumption makes it a go-to operational amplifier for designers around the globe.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7025 $58.5125
11+ $9.6021 $105.6231
17+ $9.3020 $158.1340
23+ $9.0020 $207.0460
29+ $8.7019 $252.3551
39+ $7.8017 $304.2663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess