EN
  • EN
  • DE

TLC1550IFN

Part No TLC1550IFN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 164KSPS 10CH 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 10
Sampling Rate 164k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129880-TLC1550IFN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC1550IFN CAD Model

Description

The TLC1550IFN is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This precision ADC is designed to cater to a wide range of applications, including data acquisition systems, medical instruments, and industrial process control, where accurate and reliable digital representation of analog signals is critical.

Key Features

  • High Resolution: With its 10-bit resolution, the TLC1550IFN ensures fine detail in the analog signal conversion process, offering a precise digital output for sensitive applications.
  • Fast Conversion Rate: The device boasts a rapid conversion rate, capable of processing up to 20,000 samples per second, making it suitable for high-speed systems where quick data processing is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC1550IFN is ideal for battery-powered or energy-conscious applications, ensuring minimal impact on system power resources.
  • Flexible Input Range: The ADC accommodates a variety of input ranges, including a ±5V differential input range, providing versatility for different signal amplitudes.
  • Integrated Sample-and-Hold: The inclusion of a sample-and-hold circuit simplifies the design process by negating the need for external components, reducing system complexity and cost.
  • Digital Error Correction: The TLC1550IFN features a built-in digital error correction system, enhancing the accuracy of the conversion and ensuring reliable performance.
  • Industry-Standard Interface: It offers an easy-to-use, industry-standard parallel interface that facilitates simple integration into a wide array of digital systems.

Package and Reliability

The TLC1550IFN is presented in a robust 28-pin plastic DIP (Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards. Texas Instruments' commitment to quality means that this ADC is manufactured to the highest standards, ensuring consistent performance and reliability over a wide temperature range.

Applications

This versatile ADC is an excellent choice for designers looking to implement precise data acquisition in portable devices, medical monitoring equipment, industrial automation systems, and any other application where efficient and accurate analog-to-digital conversion is necessary.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4394 $54.3940
23+ $4.4631 $102.6513
35+ $4.3237 $151.3295
48+ $4.1842 $200.8416
62+ $4.0447 $250.7714
83+ $3.6263 $300.9829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess