EN
  • EN
  • DE

TLC0834QN

Part No TLC0834QN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268669-TLC0834QN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC0834QN CAD Model

Description

The TLC0834QN is a high-performance, easy-to-use 8-bit analog-to-digital converter (ADC) produced by Texas Instruments. This versatile device is designed to cater to a wide range of applications, including data acquisition systems, battery-operated equipment, and portable instrumentation, thanks to its low power consumption and compact design.

Key Features

  • Resolution: The TLC0834QN offers an 8-bit resolution, providing a fine level of detail in analog to digital conversion.
  • Channels: It features four independent analog input channels, allowing it to handle multiple signals simultaneously.
  • Sampling Rate: With a sampling rate of up to 10,000 samples per second, it is well-suited for capturing fast-changing signals.
  • Power Efficiency: The device operates on a single power supply ranging from 3V to 6V, which is ideal for battery-powered applications, and it has a low power consumption of just 15 mW at 5V.
  • Interface: It includes a serial interface for communication with microprocessors or digital systems, facilitating easy integration into a variety of designs.
  • Package: The TLC0834QN comes in a 14-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, providing robust physical connections for reliable operation.

Applications

The versatility of the TLC0834QN makes it an excellent choice for a broad spectrum of applications. It is particularly useful in portable devices due to its low power requirements. Other common applications include:

  • Industrial process control
  • Data logging systems
  • Remote sensing
  • Medical instruments
  • Personal electronics

Conclusion

In summary, the Texas Instruments TLC0834QN ADC offers a blend of versatility, efficiency, and performance, making it a go-to solution for designers who require a reliable and cost-effective way to convert analog signals into digital data. Its ease of use and integration capabilities make it an attractive option for a wide array of electronic applications.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess