EN
  • EN
  • DE

JLC15LV62BFEL

Part No JLC15LV62BFEL
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0050+
Reference case SMD16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 753858-JLC15LV62BFEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JLC15LV62BFEL CAD Model

Description

The ON Semiconductor JLC15LV62BFEL is a high-performance, low-voltage dual JK flip-flop integrated circuit, designed to meet the needs of advanced digital systems. This device offers a combination of fast switching speeds, low power consumption, and high noise immunity, making it an ideal choice for a wide range of applications such as data storage, control systems, and communication devices.

Key Features

  • Low-Voltage Operation: The JLC15LV62BFEL operates at a voltage range from 2.0V to 3.6V, enabling it to be used in low-voltage systems which are essential for battery-powered and portable devices.
  • High-Speed Performance: With its capability to toggle at speeds up to the MHz range, this flip-flop can handle high-speed data processing and frequency division applications with ease.
  • Power Efficiency: The device is designed for low power consumption, which helps to extend battery life in portable applications and reduce power costs in stationary systems.
  • Noise Immunity: Enhanced noise immunity ensures stable operation in electrically noisy environments, preserving data integrity and system reliability.
  • Output Capability: The flip-flop features balanced output drive with high current sinking and sourcing capabilities, making it suitable for driving various loads.

Applications

  • Data storage devices
  • Control and instrumentation systems
  • Communication systems
  • Processors and computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the JLC15LV62BFEL is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance consistency. The device is available in a compact package, which is not only space-saving but also conducive to efficient thermal management.

Environmental Compliance

The JLC15LV62BFEL adheres to environmental regulations, including RoHS compliance, which restricts the use of hazardous substances in electronic components. This commitment to environmental stewardship makes it a suitable choice for eco-conscious applications and companies looking to adhere to green standards.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess