EN
  • EN
  • DE

TLC0832CP

Part No TLC0832CP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 8BIT 22KSPS ADC SER OUT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 22k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-PDIP
Win Source Part Number 054884-TLC0832CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC0832CP CAD Model

Description

Texas Instruments TLC0832CP 8-Bit Analog-to-Digital Converter

The Texas Instruments TLC0832CP is a highly integrated 8-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for converting analog signals into digital data. This versatile component is designed to cater to a wide range of applications, from simple data acquisition systems to complex microprocessor-based instrumentation and control systems.

At the heart of the TLC0832CP lies an advanced successive-approximation register (SAR) architecture that ensures fast and accurate conversions. With its 8-bit resolution, the ADC is capable of representing analog input voltages in 256 discrete steps, providing a fine granularity that is suitable for many precision measurement tasks.

Key Features:

  • Resolution: 8-bit resolution allows for precise digital representation of analog signals.
  • Sampling Rate: Offers a sampling rate of up to 20,000 samples per second, which is more than adequate for a variety of applications.
  • Single Power Supply: Operates on a single power supply ranging from 5V to 6.5V, making it easy to integrate into existing designs without the need for dual supplies.
  • Input Voltage Range: The analog input voltage range is 0V to Vcc, which is the power supply voltage, allowing for direct interfacing with various sensors and input signals.
  • Low Power Consumption: Designed for low power consumption, it is ideal for battery-operated and portable applications.
  • Easy Interface: The device features a simple, easy-to-use serial interface that is compatible with standard SPI, QSPI, and MICROWIRE protocols, as well as most digital signal processors.
  • Digital Error Correction: Incorporates digital error correction logic that enhances the accuracy of the conversion results.
  • Versatile: Suitable for a broad range of applications, including data acquisition, industrial control systems, robotics, and portable instruments.

The TLC0832CP comes in a plastic DIP (Dual In-line Package), which makes it robust for handling and suitable for through-hole mounting techniques. This packaging allows for easy integration into a variety of circuit boards and is favored for prototyping and educational purposes.

With its combination of speed, accuracy, and ease of use, the Texas Instruments TLC0832CP is an excellent choice for designers looking to implement an ADC in their systems. Its reliable performance and compatibility with various microcontrollers and processors make it a go-to solution for many digital conversion needs.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5162 $57.5810
11+ $9.4492 $103.9412
17+ $9.1539 $155.6163
23+ $8.8586 $203.7478
30+ $8.5633 $256.8990
40+ $7.6775 $307.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess