EN
  • EN
  • DE

TLC073IDGQRG4

Part No TLC073IDGQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF WIDE-BANDWIDTH HIGH-OUTPUT-DRIVE SINGLE SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 19 V/μs
GBP - Gain Bandwidth Product 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Output Current per Channel 57mA
Dual Supply Voltage (±) 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1268629-TLC073IDGQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC073
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC073IDGQRG4 CAD Model

Description

The Texas Instruments TLC073IDGQRG4 is a high-performance, dual operational amplifier designed to deliver precision and power efficiency for a wide range of applications. This product is part of Texas Instruments' extensive line of analog ICs, which are known for their reliability and cutting-edge technology.

Key Features

  • Low Noise: The TLC073IDGQRG4 offers a low noise density, making it an excellent choice for applications where signal integrity is critical.
  • High Output Drive: With its ability to drive high output currents, this operational amplifier can easily handle demanding loads.
  • Wide Bandwidth: The device features a wide bandwidth that ensures high-speed performance and swift response times.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, making the most of the supply voltage range.
  • Low Power Consumption: Designed with power efficiency in mind, the TLC073IDGQRG4 is suitable for battery-powered devices and energy-saving applications.

Applications

The versatility of the TLC073IDGQRG4 makes it ideal for a variety of applications, including:

  • Audio processing equipment
  • Test and measurement instruments
  • Data acquisition systems
  • Active filters and signal conditioning
  • Medical devices
  • Professional microphones and mixers

Technical Specifications

The TLC073IDGQRG4 is characterized by its robust technical specifications:

  • Supply Voltage Range: 2.7V to 16V
  • Number of Channels: 2
  • Slew Rate: 20 V/μs
  • Input Offset Voltage: 1.8 mV
  • Operating Temperature Range: -40°C to 125°C
  • Package: VSSOP (Very Small Shrink Small Outline Package)

Quality and Reliability

As with all Texas Instruments products, the TLC073IDGQRG4 is manufactured to the highest quality standards, ensuring both robustness and longevity for any application it is used in. The device is RoHS compliant and is designed to meet the rigorous demands of the industrial, automotive, and consumer electronics markets.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess