EN
  • EN
  • DE

SN74LVC1G18DBVRG4

Part No SN74LVC1G18DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-2 NONINVERTING DEMULTIPLEXER WITH 3-STATE DESELECTED OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Type Demultiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1255537-SN74LVC1G18DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G18
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G18DBVRG4 CAD Model

Description

Overview of SN74LVC1G18DBVRG4

The SN74LVC1G18DBVRG4 is a high-performance, single-bit demultiplexer from Texas Instruments designed for use in applications that require the distribution of a single input signal to one of two outputs. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with various logic levels.

Key Features

  • Logic Family: The device belongs to the LVC family, which operates at a low voltage range and offers high-speed performance.
  • Operating Voltage: It features a broad operating voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Speed: The SN74LVC1G18DBVRG4 boasts a high-speed data transmission capability, ensuring swift and efficient signal demultiplexing.
  • Output Drive Capability: It has a robust output drive capability at both 3.3V and 5V supply levels, providing reliable performance in various circuit configurations.
  • Package Type: The device is available in a compact SOT-23-6 package, which saves space on printed circuit boards.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The SN74LVC1G18DBVRG4 is versatile and can be used in a variety of digital applications. Its primary function as a demultiplexer makes it ideal for signal routing in data communication systems, multiplexing signals in telecommunication networks, and as a control element in microprocessor systems. Moreover, its small footprint and compatibility with various logic levels allow it to be used in space-constrained applications such as handheld devices, portable electronics, and consumer products.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVC1G18DBVRG4 is manufactured with the industry's highest standards, ensuring reliability and performance consistency. Engineers and designers can integrate this demultiplexer into their systems with confidence, benefiting from Texas Instruments' reputation for producing durable and dependable components.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess