The SN74AHC1G14DBVRE4 is a high-quality, single Schmitt-trigger inverter gate designed and manufactured by Texas Instruments. This integrated circuit is part of the AHC family, known for its advanced high-speed CMOS technology, which ensures reliable performance with low power consumption. It is a versatile component suitable for a wide range of applications in digital electronics.
Key Features
- Logic Function: Inverter with Schmitt-trigger input
- Operating Voltage: 2 V to 5.5 V, accommodating a variety of logic level requirements
- Output Drive Capability: Capable of driving up to 8 mA at 5 V, making it suitable for a range of loads
- Propagation Delay: Fast propagation delay times, typically 8 ns at 5 V, for high-speed operations
- Temperature Range: Operational between -40°C to 85°C, ensuring reliability across various environmental conditions
- Package: Offered in a small SOT-23-5 package, ideal for space-constrained applications
Applications
The SN74AHC1G14DBVRE4 is suitable for a multitude of applications due to its high-speed and low-power characteristics. It is commonly used in:
- Wave shaping and noise filtering circuits
- Signal processing
- Glitch removal on digital lines
- Logic level translation
- As a component in microcontroller-based systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHC1G14DBVRE4 is no exception. This product is designed to meet the stringent requirements of the industrial and commercial markets. It has been rigorously tested to ensure it meets TI's high standards for performance and reliability.
Environmental Compliance
The SN74AHC1G14DBVRE4 complies with RoHS directives, indicating that it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental safety makes it an ideal choice for eco-conscious designs.