EN
  • EN
  • DE

TLC073AID

Part No TLC073AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 14SOIC / CMOS Amplifier 2 Circuit 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type CMOS
Number of Circuits 2
Slew Rate 19V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1.5 pA
Voltage - Input Offset 390 µV
Current - Supply 2.1mA (x2 Channels)
Current - Output / Channel 57 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number TLC073
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-7233-5-NDR,2156-TLC073AID,TLC073AIDG4,-296-7233-5-NDR,TLC073AIDG4-ND,-TLC073AIDG4-NDR,-296-7233-5-ND,-TLC073AIDG4,TEXTISTLC073AID,-296-7233-5,296-7233-5,-TLC073AID-NDR
Standard Package 50
Win Source Part Number 1319425-TLC073AID
Ultra Librarian 3D Model Ultra Librarian TLC073AID CAD Model

Description

Product Overview: TLC073AID from Texas Instruments

The TLC073AID is a state-of-the-art operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This precision analog component is part of TI's extensive op-amp portfolio and is designed to meet a wide array of application requirements in modern electronic systems.

With its dual operational amplifier configuration, the TLC073AID is ideal for applications requiring two independent op-amps with matching characteristics. It operates over a wide range of power supply voltages, from 2.7V to 16V, making it versatile for both single-supply and split-supply operations. This feature allows designers to use the TLC073AID in various circuits without worrying about voltage compatibility issues.

One of the key attributes of the TLC073AID is its low noise performance, which is crucial for high-fidelity audio applications, precision instrumentation, and sensitive signal processing tasks. The device also boasts a high slew rate and a wide bandwidth, which are essential for maintaining signal integrity in fast-switching circuits and high-speed data acquisition systems.

The TLC073AID comes in a compact SOIC-8 package, offering a space-saving solution for densely packed PCBs. Its pinout is designed for easy implementation and is compatible with other standard dual op-amps, facilitating drop-in replacements and upgrades in existing designs.

Additionally, the TLC073AID features a low input bias current and low input offset voltage, which contribute to its high precision and stability over time and temperature variations. These characteristics make it an excellent choice for applications such as active filters, voltage followers, integrators, and summing amplifiers.

For designers and engineers looking for a reliable and high-performance operational amplifier, the TLC073AID from Texas Instruments represents a robust solution. It combines efficiency, precision, and versatility, making it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess