EN
  • EN
  • DE

TLC071CP

Part No TLC071CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Tube
Family Name TLC071
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-34321-5, TLC071CP-ND, TLC071CPE4, TLC071CPE4-ND, TLC071CPG4, TLC071CPG4-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849758-TLC071CP
Ultra Librarian 3D Model Ultra Librarian TLC071CP CAD Model

Description

The TLC071CP is a high-performance operational amplifier (op-amp) developed by the renowned electronics manufacturer, Texas Instruments. This op-amp is part of the TLC07x family, which is known for its low-noise, high-speed capabilities, making it an excellent choice for a wide range of applications, including audio processing, instrumentation, and control systems.

Key Features

  • Low Noise: The TLC071CP boasts a low noise density, which ensures a clean signal amplification, crucial for precision electronics.
  • High Output Drive: Capable of delivering high current to the load, this op-amp can drive capacitive loads with ease, making it versatile for various applications.
  • Wide Bandwidth: With a wide bandwidth, the TLC071CP can handle a broad range of frequencies, allowing it to be used in both audio and high-speed signal processing tasks.
  • Single-Supply Operation: It can operate from a single power supply, which simplifies circuit design and reduces power consumption.
  • Rail-to-Rail Output: The ability to output voltages very close to the power supply rails makes this op-amp efficient in maximizing signal dynamic range.

Applications

The TLC071CP is suitable for a variety of applications, including:

  • Professional audio equipment
  • Active filters
  • Signal conditioning
  • Analog-to-digital converters (ADC) drivers
  • Data acquisition systems

Technical Specifications

The TLC071CP comes in an 8-pin PDIP (Plastic Dual-In-Line Package) and operates across a wide temperature range. It requires a supply voltage ranging from 4.4V to 16V and features a typical supply current of 2.4 mA. With a slew rate of 16 V/μs and an input noise voltage of 7 nV/√Hz at f = 1 kHz, this op-amp is designed for high-fidelity and precise electronic applications.

Quality and Reliability

As with all Texas Instruments products, the TLC071CP is built with strict quality control and reliability standards, ensuring performance and durability for professional and industrial environments. The device is also supported by comprehensive technical documentation and Texas Instruments' customer support.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3689 $52.1158
52+ $1.9438 $101.0776
80+ $1.8830 $150.6400
110+ $1.8223 $200.4530
142+ $1.7615 $250.1330
190+ $1.5793 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess