The TL971ID is a precision operational amplifier (op-amp) manufactured by the renowned Texas Instruments, a leader in the semiconductor industry. This particular product is part of the TL97x series, which is known for its low offset voltage and drift, high input impedance, and low power consumption. The TL971ID is designed to meet the requirements of a wide range of applications, including test equipment, sensors, and audio processing.
Key Features
- Low Offset Voltage: The TL971ID boasts a very low input offset voltage, which makes it ideal for applications requiring high precision and accuracy.
- High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on input sources, preserving signal integrity.
- Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power without compromising performance.
- Wide Supply Range: The device operates over a wide range of power supply voltages, accommodating various system designs and requirements.
Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
750 µV
Supply Voltage Range
±2.25V to ±18V
Operating Temperature Range
-40°C to 125°C
Package / Case
SOIC-8
Applications
The TL971ID is versatile and can be used in various applications such as:
- Instrumentation amplifiers
- Precision filters
- Data acquisition systems
- Analog-to-digital converters
- Professional audio equipment
With its exceptional performance and reliability, the TL971ID from Texas Instruments is a top choice for designers and engineers looking for a high-quality operational amplifier that can deliver precision results in a compact, power-efficient package.