EN
  • EN
  • DE

TL7770-5CDWRG4

Part No TL7770-5CDWRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOIC16P
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716682-TL7770-5CDWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7770-5CDWRG4 CAD Model

Description

The TL7770-5CDWRG4 is a highly reliable and versatile supervisory circuit designed and manufactured by Texas Instruments. This integrated circuit (IC) is engineered to monitor power supply and microprocessor activities, ensuring that systems operate within their proper parameters. It is an essential component in a wide range of applications, including computers, intelligent instruments, and critical microprocessor/microcontroller power monitoring.

Key Features

  • Voltage Monitoring: The TL7770-5CDWRG4 offers precise voltage monitoring capabilities, ensuring that the system voltage remains within the threshold limits. This feature is crucial for avoiding damage due to voltage fluctuations.
  • Reset Output: It provides a reset output that remains active as long as the monitored voltage is outside the acceptable range, which helps in maintaining the integrity of the system during power-up, power-down, and brown-out conditions.
  • Programmable Delay: The IC includes a programmable delay feature that allows users to set the duration for which the reset signal is maintained once the voltage returns to an acceptable level, ensuring system stability.
  • Supply Voltage Range: It supports a wide supply voltage range, making it suitable for a variety of power supply configurations and ensuring compatibility with different system designs.
  • Low Power Consumption: Designed for efficiency, the TL7770-5CDWRG4 consumes minimal power, which is critical for battery-operated devices and energy-conscious applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The TL7770-5CDWRG4 is ideal for applications that require robust power monitoring and system reliability. Its applications span across various sectors, including:

  • Industrial Control Systems
  • Portable/Battery-Powered Equipment
  • Automotive Systems
  • Data Communication Systems
  • Medical Devices

Quality and Support

Texas Instruments is known for its commitment to quality, and the TL7770-5CDWRG4 is no exception. Customers can rely on TI's extensive technical support and documentation to integrate this supervisory circuit into their designs seamlessly. With the TL7770-5CDWRG4, designers and engineers can create systems that are both robust and efficient, backed by the reputation and support of a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4985 $52.4685
49+ $2.0501 $100.4549
76+ $1.9860 $150.9360
105+ $1.9220 $201.8100
135+ $1.8579 $250.8165
181+ $1.6657 $301.4917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess